The Rectangular Power Base, Size 24B, 2 Lever is designed for heavy-duty applications and features a bulkhead mount configuration. It is constructed from aluminum, ensuring durability and resistance to environmental factors. This connector is compatible with Han 24B hoods and inserts, making it versatile for various setups. The locking mechanism utilizes a 2 lever system, providing secure connections. The product is RoHS compliant, indicating it meets environmental safety standards. This connector is suitable for engineers seeking reliable and robust connectivity solutions in their projects.
HEAVY DUTY HOUSING, 24B, 2LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han EMC/B Series Heavy Duty RoHS Compliant: Yes
RECTANGULAR POWER BASE, SIZE 24B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods and Inserts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 51AC2632 |
| Product Name | Heavy Duty Housing, 24B, 2Lever/bulkhead; Heavy Duty Connector Type Harting |