HARTING Inc. of North America Housing, Bulkhead, 16B, 1 Lever; Heavy Duty Connector Type Harting 9628160397

Description
HOUSING, BULKHEAD, 16B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han EMC/B Series Heavy Duty Connectors
Datasheet
Description
HOUSING, BULKHEAD, 16B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han EMC/B Series Heavy Duty Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Bulkhead, 16B, 1 Lever; Heavy Duty Connector Type Harting - 52AJ6298 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Bulkhead, 16B, 1 Lever; Heavy Duty Connector Type Harting
52AJ6298
Housing, Bulkhead, 16B, 1 Lever; Heavy Duty Connector Type Harting 52AJ6298
HOUSING, BULKHEAD, 16B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han EMC/B Series Heavy Duty Connectors

HOUSING, BULKHEAD, 16B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han EMC/B Series Heavy Duty Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52AJ6298
Product Name Housing, Bulkhead, 16B, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details