HARTING Inc. of North America Heavy Duty Housing, 16B, 2Lever/bulkhead; Heavy Duty Connector Type Harting 9628160301

Description
HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han EMC/B Series Heavy Duty RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han EMC/B Series Heavy Duty RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 16B, 2Lever/bulkhead; Heavy Duty Connector Type Harting - 51AC2631 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 16B, 2Lever/bulkhead; Heavy Duty Connector Type Harting
51AC2631
Heavy Duty Housing, 16B, 2Lever/bulkhead; Heavy Duty Connector Type Harting 51AC2631
HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han EMC/B Series Heavy Duty RoHS Compliant: Yes

HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han EMC/B Series Heavy Duty RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC2631
Product Name Heavy Duty Housing, 16B, 2Lever/bulkhead; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details