HARTING Inc. of North America Housing, Bulkhead, 10B, 2 Lever; Heavy Duty Connector Type Harting 9628102301

Description
HOUSING, BULKHEAD, 10B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han EMC/B Series Heavy Duty ConnectorsRoHS Compliant: Yes
Datasheet
Description
HOUSING, BULKHEAD, 10B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han EMC/B Series Heavy Duty ConnectorsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Bulkhead, 10B, 2 Lever; Heavy Duty Connector Type Harting - 24AJ5468 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Bulkhead, 10B, 2 Lever; Heavy Duty Connector Type Harting
24AJ5468
Housing, Bulkhead, 10B, 2 Lever; Heavy Duty Connector Type Harting 24AJ5468
HOUSING, BULKHEAD, 10B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han EMC/B Series Heavy Duty ConnectorsRoHS Compliant: Yes

HOUSING, BULKHEAD, 10B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han EMC/B Series Heavy Duty ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AJ5468
Product Name Housing, Bulkhead, 10B, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details