HARTING Inc. of North America Bulkhead Housing, Han 10B Hood/insert; Heavy Duty Connector Type Harting 9628100391

Description
BULKHEAD HOUSING, HAN 10B HOOD/INSERT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Hoods & Inserts RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, HAN 10B HOOD/INSERT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Hoods & Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Han 10B Hood/insert; Heavy Duty Connector Type Harting - 67X8039 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Han 10B Hood/insert; Heavy Duty Connector Type Harting
67X8039
Bulkhead Housing, Han 10B Hood/insert; Heavy Duty Connector Type Harting 67X8039
BULKHEAD HOUSING, HAN 10B HOOD/INSERT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Hoods & Inserts RoHS Compliant: Yes

BULKHEAD HOUSING, HAN 10B HOOD/INSERT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Hoods & Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67X8039
Product Name Bulkhead Housing, Han 10B Hood/insert; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details