HEAVY DUTY HOUSING, 10B, 2LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han EMC/B Series Heavy Duty RoHS Compliant: Yes
HEAVY DUTY, HOOD, 10B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han EMC/B Series Heavy Duty Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 51AC2630 |
| Product Name | Heavy Duty Housing, 10B, 2Lever/bulkhead; Heavy Duty Connector Type Harting |