HARTING Inc. of North America Housing, Bulkhead, 6B, 1 Lever; Heavy Duty Connector Type Harting 9628062301

Description
HOUSING, BULKHEAD, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han EMC/B Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HOUSING, BULKHEAD, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han EMC/B Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Bulkhead, 6B, 1 Lever; Heavy Duty Connector Type Harting - 24AJ5467 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Bulkhead, 6B, 1 Lever; Heavy Duty Connector Type Harting
24AJ5467
Housing, Bulkhead, 6B, 1 Lever; Heavy Duty Connector Type Harting 24AJ5467
HOUSING, BULKHEAD, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han EMC/B Series Heavy Duty Connectors RoHS Compliant: Yes

HOUSING, BULKHEAD, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han EMC/B Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AJ5467
Product Name Housing, Bulkhead, 6B, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details