HARTING Inc. of North America Housing, Bulkhead, 6B, 1 Lever; Heavy Duty Connector Type Harting 9628060392

Description
HOUSING, BULKHEAD, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han EMC/B Series Heavy Duty Connectors
Datasheet
Description
HOUSING, BULKHEAD, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han EMC/B Series Heavy Duty Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Bulkhead, 6B, 1 Lever; Heavy Duty Connector Type Harting - 52AJ6291 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Bulkhead, 6B, 1 Lever; Heavy Duty Connector Type Harting
52AJ6291
Housing, Bulkhead, 6B, 1 Lever; Heavy Duty Connector Type Harting 52AJ6291
HOUSING, BULKHEAD, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han EMC/B Series Heavy Duty Connectors

HOUSING, BULKHEAD, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han EMC/B Series Heavy Duty Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52AJ6291
Product Name Housing, Bulkhead, 6B, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details