HARTING Inc. of North America Bulkhead Housing, Han 6B Hood/insert; Heavy Duty Connector Type Harting 9628060391

Description
BULKHEAD HOUSING, HAN 6B HOOD/INSERT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Hoods & Inserts RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, HAN 6B HOOD/INSERT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Hoods & Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Han 6B Hood/insert; Heavy Duty Connector Type Harting - 61X9421 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Han 6B Hood/insert; Heavy Duty Connector Type Harting
61X9421
Bulkhead Housing, Han 6B Hood/insert; Heavy Duty Connector Type Harting 61X9421
BULKHEAD HOUSING, HAN 6B HOOD/INSERT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Hoods & Inserts RoHS Compliant: Yes

BULKHEAD HOUSING, HAN 6B HOOD/INSERT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Hoods & Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61X9421
Product Name Bulkhead Housing, Han 6B Hood/insert; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details