HARTING Inc. of North America Heavy Duty Conn, Screw, Size 6B; Heavy Duty Connector Type Harting 9620060301

Description
HEAVY DUTY CONN, SCREW, SIZE 6B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han EMC Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONN, SCREW, SIZE 6B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han EMC Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, Screw, Size 6B; Heavy Duty Connector Type Harting - 04C9731 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Screw, Size 6B; Heavy Duty Connector Type Harting
04C9731
Heavy Duty Conn, Screw, Size 6B; Heavy Duty Connector Type Harting 04C9731
HEAVY DUTY CONN, SCREW, SIZE 6B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han EMC Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY CONN, SCREW, SIZE 6B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han EMC Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C9731
Product Name Heavy Duty Conn, Screw, Size 6B; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 65 mm (2.56 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details