HARTING Inc. of North America Hood, Side Entry, 3A, Pg11, 1 Lever; Product Range Harting 9620031640

Description
HOOD, SIDE ENTRY, 3A, PG11, 1 LEVER; Product Range:Han EMC Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Description
HOOD, SIDE ENTRY, 3A, PG11, 1 LEVER; Product Range:Han EMC Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hood, Side Entry, 3A, Pg11, 1 Lever is part of the Han EMC series by HARTING. It features a single locking lever and is designed for side entry with one cable entry of PG 11 size. The hood is constructed from zinc die-cast material and is uncoated, providing durability for various applications. It operates within a temperature range of -40 to +125 °C and offers protection ratings of IP44, IP65, and IP67 when used with a seal screw. This product is RoHS compliant and meets CE approval standards, making it suitable for environments with higher electromagnetic compatibility (EMC) requirements. The net weight of the hood is 80 grams, and it is manufactured in Germany.

Datasheet Summary
Powered by GS/AI

The Hood, Side Entry, 3A, Pg11, 1 Lever is part of the Han EMC series by HARTING. It features a single locking lever and is designed for side entry with one cable entry of PG 11 size. The hood is constructed from zinc die-cast material and is uncoated, providing durability for various applications. It operates within a temperature range of -40 to +125 °C and offers protection ratings of IP44, IP65, and IP67 when used with a seal screw. This product is RoHS compliant and meets CE approval standards, making it suitable for environments with higher electromagnetic compatibility (EMC) requirements. The net weight of the hood is 80 grams, and it is manufactured in Germany.

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 3A, Pg11, 1 Lever; Product Range Harting - 04C9729 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 3A, Pg11, 1 Lever; Product Range Harting
04C9729
Hood, Side Entry, 3A, Pg11, 1 Lever; Product Range Harting 04C9729
HOOD, SIDE ENTRY, 3A, PG11, 1 LEVER; Product Range:Han EMC Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

HOOD, SIDE ENTRY, 3A, PG11, 1 LEVER; Product Range:Han EMC Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C9729
Product Name Hood, Side Entry, 3A, Pg11, 1 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details