HARTING Inc. of North America Hood, Top Entry, 3A, Pg11, 1 Lever; Product Range Harting 9620031440

Description
HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; Product Range:Han EMC Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Inserts & Modules; Locking Type:1 Lever; Rectangular Shell Size:3ARoHS Compliant: Yes
Description
HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; Product Range:Han EMC Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Inserts & Modules; Locking Type:1 Lever; Rectangular Shell Size:3ARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 3A, Pg11, 1 Lever; Product Range Harting - 04C9728 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 3A, Pg11, 1 Lever; Product Range Harting
04C9728
Hood, Top Entry, 3A, Pg11, 1 Lever; Product Range Harting 04C9728
HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; Product Range:Han EMC Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Inserts & Modules; Locking Type:1 Lever; Rectangular Shell Size:3ARoHS Compliant: Yes

HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; Product Range:Han EMC Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Inserts & Modules; Locking Type:1 Lever; Rectangular Shell Size:3ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C9728
Product Name Hood, Top Entry, 3A, Pg11, 1 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 120 mm (4.72 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details