HARTING Inc. of North America Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting 9620030801

Description
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Product Range:Han EMC Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Product Range:Han EMC Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting - 39P9623 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting
39P9623
Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting 39P9623
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Product Range:Han EMC Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Product Range:Han EMC Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39P9623
Product Name Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details