HARTING Inc. of North America Power Connectors 9620030306

Description
Heavy Duty Power Connectors HAN 3A-AGG-Q
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 3A-AGG-Q
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09620030306 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09620030306
Power Connectors 09620030306
Heavy Duty Power Connectors HAN 3A-AGG-Q

Heavy Duty Power Connectors HAN 3A-AGG-Q

Buy Now
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases - 1349731-09620030306 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
1349731-09620030306
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases 1349731-09620030306
Win Source Part Number: 1349731-09620030306 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases Series: Han® EMC Features: Cover, EMC Resistant Connector Type: Base Package: Bulk Ingress Protection: IP44 Housing Material: Zinc, Die Cast Size / Dimension: 1.102" L x 1.575" W x 0.906" H (28.00mm x 40.00mm x 23.00mm) Standard Package: 10 Style: Bottom Entry Size: 3A Temperature Range - Operating: -40°C ~ 125°C Housing Finish: Zinc ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: HARTING Base Product Number: 09260030 Lock Location: Locking Clip (1) on Base Bottom

Win Source Part Number: 1349731-09620030306
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Series: Han® EMC
Features: Cover, EMC Resistant
Connector Type: Base
Package: Bulk
Ingress Protection: IP44
Housing Material: Zinc, Die Cast
Size / Dimension: 1.102" L x 1.575" W x 0.906" H (28.00mm x 40.00mm x 23.00mm)
Standard Package: 10
Style: Bottom Entry
Size: 3A
Temperature Range - Operating: -40°C ~ 125°C
Housing Finish: Zinc
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: HARTING
Base Product Number: 09260030
Lock Location: Locking Clip (1) on Base Bottom

Buy Now Datasheet
3A Emc Bulkhead Housing W/ Cover For Female Insert Harting - 04R9786 - Newark, An Avnet Company
Chicago, IL, United States
3A Emc Bulkhead Housing W/ Cover For Female Insert Harting
04R9786
3A Emc Bulkhead Housing W/ Cover For Female Insert Harting 04R9786
3A EMC Bulkhead Housing w/ cover for female insert

3A EMC Bulkhead Housing w/ cover for female insert

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09620030306 1349731-09620030306 04R9786
Product Name Power Connectors Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases 3A Emc Bulkhead Housing W/ Cover For Female Insert Harting
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 97B1562 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers