HARTING Inc. of North America Power Connectors 9620030305

Description
Heavy Duty Power Connectors BASE PNL 1 L
Request a Quote
Description
Heavy Duty Power Connectors BASE PNL 1 L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09620030305 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09620030305
Power Connectors 09620030305
Heavy Duty Power Connectors BASE PNL 1 L

Heavy Duty Power Connectors BASE PNL 1 L

Buy Now
3A Emc Bulkhead Housing W/ Stainless Steel Lever Harting - 85K1924 - Newark, An Avnet Company
Chicago, IL, United States
3A Emc Bulkhead Housing W/ Stainless Steel Lever Harting
85K1924
3A Emc Bulkhead Housing W/ Stainless Steel Lever Harting 85K1924
3A EMC Bulkhead Housing w/ stainless steel lever

3A EMC Bulkhead Housing w/ stainless steel lever

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09620030305 85K1924
Product Name Power Connectors 3A Emc Bulkhead Housing W/ Stainless Steel Lever Harting
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79013-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Fluid connector set - SASA-FW-A-100-CS520 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details