HARTING Inc. of North America Power Connectors 9620030301

Description
Heavy Duty Power Connectors BULKHEAD MOU
Request a Quote Datasheet
Description
Heavy Duty Power Connectors BULKHEAD MOU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09620030301 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09620030301
Power Connectors 09620030301
Heavy Duty Power Connectors BULKHEAD MOU

Heavy Duty Power Connectors BULKHEAD MOU

Buy Now
Swedesboro, NJ, United States
Power Connectors
09620030301
Power Connectors 09620030301
Han 3EMC-HBM-SL

Han 3EMC-HBM-SL

Buy Now
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Series: Han® EMC Package: Bulk Product Status: Active Connector Type: Base - Panel Mount Style: Bottom Entry Size / Dimension: 1.102" L x 1.575" W x 0.906" H (28.00mm x 40.00mm x 23.00mm) Ingress Protection: IP44 Housing Material: Zinc, Die Cast

Manufacturer: HARTING
Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Series: Han® EMC
Package: Bulk
Product Status: Active
Connector Type: Base - Panel Mount
Style: Bottom Entry
Size / Dimension: 1.102" L x 1.575" W x 0.906" H (28.00mm x 40.00mm x 23.00mm)
Ingress Protection: IP44
Housing Material: Zinc, Die Cast

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 09620030301
Product Name Power Connectors Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Unlock Full Specs
to access all available technical data

Similar Products