HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9573680500000

Description
Ethernet & Telecom Connectors HAN 3A M R
Request a Quote Datasheet
Description
Ethernet & Telecom Connectors HAN 3A M R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09573680500000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09573680500000
Modular Connectors / Ethernet Connectors 09573680500000
Ethernet & Telecom Connectors HAN 3A M R

Ethernet & Telecom Connectors HAN 3A M R

Buy Now
Han 3A Marine Rj45 Hybrid Component (Bulkhead) Side, Ac Version - (Rj45 To Install On Customer Pcb) Harting - 86R5691 - Newark, An Avnet Company
Chicago, IL, United States
Han 3A Marine Rj45 Hybrid Component (Bulkhead) Side, Ac Version - (Rj45 To Install On Customer Pcb) Harting
86R5691
Han 3A Marine Rj45 Hybrid Component (Bulkhead) Side, Ac Version - (Rj45 To Install On Customer Pcb) Harting 86R5691
Han 3A Marine RJ45 Hybrid Component (Bulkhead) Side, AC Version - (RJ45 to install on customer pcb)

Han 3A Marine RJ45 Hybrid Component (Bulkhead) Side, AC Version - (RJ45 to install on customer pcb)

Supplier's Site
Modular Connectors / Ethernet Connectors - 09573680500000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09573680500000
Modular Connectors / Ethernet Connectors 09573680500000
Modular Connectors / Ethernet Connectors HAN 3A M REC AC SET

Modular Connectors / Ethernet Connectors HAN 3A M REC AC SET

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09573680500000 86R5691 09573680500000
Product Name Modular Connectors / Ethernet Connectors Han 3A Marine Rj45 Hybrid Component (Bulkhead) Side, Ac Version - (Rj45 To Install On Customer Pcb) Harting Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular/Ethernet Connector (RJ45, RJ11) Jacks - 1711160-2-ND - DigiKey
Specs
Connector Type Modular Connector and RJ Connector
Mounting Panel Mount
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3211/1000-675-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details