HARTING Inc. of North America D-Sub Connectors 9565617713

Description
D-Sub High Density Connectors D SUB HD M
Request a Quote
Description
D-Sub High Density Connectors D SUB HD M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09565617713 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09565617713
D-Sub Connectors 09565617713
D-Sub High Density Connectors D SUB HD M

D-Sub High Density Connectors D SUB HD M

Buy Now
D-Sub Connectors - 09565617713 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09565617713
D-Sub Connectors 09565617713
D SUB HD MA STR 78P PL3_4-40 SCREW LOCK

D SUB HD MA STR 78P PL3_4-40 SCREW LOCK

Buy Now
Hd D-Sub Conn, Plug, 78Pos, Th; No. Of Contacts Harting - 17AC0920 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 78Pos, Th; No. Of Contacts Harting
17AC0920
Hd D-Sub Conn, Plug, 78Pos, Th; No. Of Contacts Harting 17AC0920
HD D-SUB CONN, PLUG, 78POS, TH; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 78POS, TH; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Plug, 78Pos, Th; No. Of Contacts Harting - 44J4668 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 78Pos, Th; No. Of Contacts Harting
44J4668
Hd D-Sub Conn, Plug, 78Pos, Th; No. Of Contacts Harting 44J4668
HD D-SUB CONN, PLUG, 78POS, TH; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 78POS, TH; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09565617713 17AC0920 44J4668
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 78Pos, Th; No. Of Contacts Harting Hd D-Sub Conn, Plug, 78Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4104 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details