HARTING Inc. of North America D-Sub Connectors 9565617700

Description
D-Sub High Density Connectors 78P MALE S
Request a Quote
Description
D-Sub High Density Connectors 78P MALE S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09565617700 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09565617700
D-Sub Connectors 09565617700
D-Sub High Density Connectors 78P MALE S

D-Sub High Density Connectors 78P MALE S

Buy Now
Hd D-Sub Conn, Plug, 78Pos, Th; No. Of Contacts Harting - 44J4666 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 78Pos, Th; No. Of Contacts Harting
44J4666
Hd D-Sub Conn, Plug, 78Pos, Th; No. Of Contacts Harting 44J4666
HD D-SUB CONN, PLUG, 78POS, TH; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 78POS, TH; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Plug, 78Pos, Th; No. Of Contacts Harting - 17AC0918 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 78Pos, Th; No. Of Contacts Harting
17AC0918
Hd D-Sub Conn, Plug, 78Pos, Th; No. Of Contacts Harting 17AC0918
HD D-SUB CONN, PLUG, 78POS, TH; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 78POS, TH; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09565617700 44J4666 17AC0918
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 78Pos, Th; No. Of Contacts Harting Hd D-Sub Conn, Plug, 78Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308345-2 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers
Turret Connectors - 36-11322-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details