HARTING Inc. of North America High Density D-Sub 78Pin Straight Male With Board Locks, Pls4, 4-40Unc Threading Harting 9565615712

Description
High Density D-Sub 78pin straight male with board locks, PLS4, 4-40UNC threading
Description
High Density D-Sub 78pin straight male with board locks, PLS4, 4-40UNC threading

Suppliers

Company
Product
Description
Supplier Links
High Density D-Sub 78Pin Straight Male With Board Locks, Pls4, 4-40Unc Threading Harting - 44J4664 - Newark, An Avnet Company
Chicago, IL, United States
High Density D-Sub 78Pin Straight Male With Board Locks, Pls4, 4-40Unc Threading Harting
44J4664
High Density D-Sub 78Pin Straight Male With Board Locks, Pls4, 4-40Unc Threading Harting 44J4664
High Density D-Sub 78pin straight male with board locks, PLS4, 4-40UNC threading

High Density D-Sub 78pin straight male with board locks, PLS4, 4-40UNC threading

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44J4664
Product Name High Density D-Sub 78Pin Straight Male With Board Locks, Pls4, 4-40Unc Threading Harting
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Backshells, Hoods - 2262-A97004-037-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; 180°
View Details
Plug - NECC-L2G8-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details