HARTING Inc. of North America D-Sub Connectors 9565525613

Description
D-Sub High Density Connectors DSUB HD FE
Request a Quote
Description
D-Sub High Density Connectors DSUB HD FE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09565525613 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09565525613
D-Sub Connectors 09565525613
D-Sub High Density Connectors DSUB HD FE

D-Sub High Density Connectors DSUB HD FE

Buy Now
Hd-D Sub Conn, Rcpt, Dd, 78Pos, Solder; D Sub Connector Type Harting - 44J4660 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, Dd, 78Pos, Solder; D Sub Connector Type Harting
44J4660
Hd-D Sub Conn, Rcpt, Dd, 78Pos, Solder; D Sub Connector Type Harting 44J4660
HD-D SUB CONN, RCPT, DD, 78POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:-; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

HD-D SUB CONN, RCPT, DD, 78POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:-; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09565525613 44J4660
Product Name D-Sub Connectors Hd-D Sub Conn, Rcpt, Dd, 78Pos, Solder; D Sub Connector Type Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details