HARTING Inc. of North America D-Sub Connectors 9565525612

Description
D-Sub High Density Connectors 78P FEMALE
Request a Quote Datasheet
Description
D-Sub High Density Connectors 78P FEMALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09565525612 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09565525612
D-Sub Connectors 09565525612
D-Sub High Density Connectors 78P FEMALE

D-Sub High Density Connectors 78P FEMALE

Buy Now
D Sub Connector, Standard, 78 Position, Receptacle; No. Of Contacts Harting - 44J4659 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 78 Position, Receptacle; No. Of Contacts Harting
44J4659
D Sub Connector, Standard, 78 Position, Receptacle; No. Of Contacts Harting 44J4659
D SUB CONNECTOR, STANDARD, 78 POSITION, RECEPTACLE; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 78 POSITION, RECEPTACLE; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09565525612 44J4659
Product Name D-Sub Connectors D Sub Connector, Standard, 78 Position, Receptacle; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details