HARTING Inc. of North America D-Sub Connectors 9565517513

Description
D-Sub High Density Connectors D SUB HD F
Request a Quote
Description
D-Sub High Density Connectors D SUB HD F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09565517513 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09565517513
D-Sub Connectors 09565517513
D-Sub High Density Connectors D SUB HD F

D-Sub High Density Connectors D SUB HD F

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
09565517513
D-Sub Connectors 09565517513
D SUB HD FE STR 78P PL3_4-40 SCREW LOCK

D SUB HD FE STR 78P PL3_4-40 SCREW LOCK

Buy Now
Hd D-Sub Conn, Rcpt, 78Pos, Th; No. Of Contacts Harting - 17AC0916 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 78Pos, Th; No. Of Contacts Harting
17AC0916
Hd D-Sub Conn, Rcpt, 78Pos, Th; No. Of Contacts Harting 17AC0916
HD D-SUB CONN, RCPT, 78POS, TH; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 78POS, TH; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Rcpt, 78Pos, Th; No. Of Contacts Harting - 44J4658 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 78Pos, Th; No. Of Contacts Harting
44J4658
Hd D-Sub Conn, Rcpt, 78Pos, Th; No. Of Contacts Harting 44J4658
HD D-SUB CONN, RCPT, 78POS, TH; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 78POS, TH; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09565517513 17AC0916 44J4658
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 78Pos, Th; No. Of Contacts Harting Hd D-Sub Conn, Rcpt, 78Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
D-Sub, D-Shaped Connector Backshells, Hoods - 2262-A97003-021-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry 45°
View Details
D-Shaped Connectors - 1-1757824-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers