HARTING Inc. of North America D-Sub Connectors 9565517500

Description
D-Sub High Density Connectors 78P FEMALE
Request a Quote
Description
D-Sub High Density Connectors 78P FEMALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09565517500 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09565517500
D-Sub Connectors 09565517500
D-Sub High Density Connectors 78P FEMALE

D-Sub High Density Connectors 78P FEMALE

Buy Now
Hd D-Sub Conn, Rcpt, 78Pos, Th; No. Of Contacts Harting - 17AC0914 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 78Pos, Th; No. Of Contacts Harting
17AC0914
Hd D-Sub Conn, Rcpt, 78Pos, Th; No. Of Contacts Harting 17AC0914
HD D-SUB CONN, RCPT, 78POS, TH; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 78POS, TH; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Rcpt, 78Pos, Th; No. Of Contacts Harting - 44J4656 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 78Pos, Th; No. Of Contacts Harting
44J4656
Hd D-Sub Conn, Rcpt, 78Pos, Th; No. Of Contacts Harting 44J4656
HD D-SUB CONN, RCPT, 78POS, TH; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 78POS, TH; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09565517500 17AC0914 44J4656
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 78Pos, Th; No. Of Contacts Harting Hd D-Sub Conn, Rcpt, 78Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589460-7 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Mounting Board Mount
View Details
2 suppliers
PCB Connectors - NCS-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
D-subminiature - 863022BLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details