HARTING Inc. of North America D-Sub Connectors 9565005604

Description
D-Sub High Density Connectors D SUB HD M
Request a Quote
Description
D-Sub High Density Connectors D SUB HD M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09565005604 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09565005604
D-Sub Connectors 09565005604
D-Sub High Density Connectors D SUB HD M

D-Sub High Density Connectors D SUB HD M

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
09565005604
D-Sub Connectors 09565005604
D SUB HD MA 78P SOLDER CUP PL3

D SUB HD MA 78P SOLDER CUP PL3

Buy Now
Hd D-Sub Conn, Plug, 78Pos, Solder; No. Of Contacts Harting - 62M1744 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 78Pos, Solder; No. Of Contacts Harting
62M1744
Hd D-Sub Conn, Plug, 78Pos, Solder; No. Of Contacts Harting 62M1744
HD D-SUB CONN, PLUG, 78POS, SOLDER; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 78POS, SOLDER; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Plug, 78Pos, Solder; No. Of Contacts Harting - 17AC4778 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 78Pos, Solder; No. Of Contacts Harting
17AC4778
Hd D-Sub Conn, Plug, 78Pos, Solder; No. Of Contacts Harting 17AC4778
HD D-SUB CONN, PLUG, 78POS, SOLDER; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 78POS, SOLDER; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09565005604 62M1744 17AC4778
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 78Pos, Solder; No. Of Contacts Harting Hd D-Sub Conn, Plug, 78Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 138001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details