HARTING Inc. of North America Hd D-Sub Housing, Plug, 78Pos, Dd, Steel; No. Of Positions Harting 9565005601

Description
HD D-SUB HOUSING, PLUG, 78POS, DD, STEEL; No. of Positions:78Ways; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting High Density D Sub RoHS Compliant: Yes
Datasheet
Description
HD D-SUB HOUSING, PLUG, 78POS, DD, STEEL; No. of Positions:78Ways; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting High Density D Sub RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Plug, 78Pos, Dd, Steel; No. Of Positions Harting - 17AC0913 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Plug, 78Pos, Dd, Steel; No. Of Positions Harting
17AC0913
Hd D-Sub Housing, Plug, 78Pos, Dd, Steel; No. Of Positions Harting 17AC0913
HD D-SUB HOUSING, PLUG, 78POS, DD, STEEL; No. of Positions:78Ways; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting High Density D Sub RoHS Compliant: Yes

HD D-SUB HOUSING, PLUG, 78POS, DD, STEEL; No. of Positions:78Ways; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting High Density D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC0913
Product Name Hd D-Sub Housing, Plug, 78Pos, Dd, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details