HARTING Inc. of North America D-Sub Connectors 9565004715050

Description
D-Sub High Density Connectors D SUB HD F
Request a Quote
Description
D-Sub High Density Connectors D SUB HD F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09565004715050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09565004715050
D-Sub Connectors 09565004715050
D-Sub High Density Connectors D SUB HD F

D-Sub High Density Connectors D SUB HD F

Buy Now
Hd D-Sub Conn, Rcpt, 78Pos, Solder; No. Of Contacts Harting - 17AC4777 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 78Pos, Solder; No. Of Contacts Harting
17AC4777
Hd D-Sub Conn, Rcpt, 78Pos, Solder; No. Of Contacts Harting 17AC4777
HD D-SUB CONN, RCPT, 78POS, SOLDER; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 78POS, SOLDER; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09565004715050 17AC4777
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 78Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Stacking Shrouded Banana Plug - 9383 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details