HARTING Inc. of North America Hd D-Sub Housing, Rcpt, 78Pos, Dd, Steel; No. Of Positions Harting 9565004701

Description
HD D-SUB HOUSING, RCPT, 78POS, DD, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
HD D-SUB HOUSING, RCPT, 78POS, DD, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Rcpt, 78Pos, Dd, Steel; No. Of Positions Harting - 44J4651 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Rcpt, 78Pos, Dd, Steel; No. Of Positions Harting
44J4651
Hd D-Sub Housing, Rcpt, 78Pos, Dd, Steel; No. Of Positions Harting 44J4651
HD D-SUB HOUSING, RCPT, 78POS, DD, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D-SUB HOUSING, RCPT, 78POS, DD, STEEL; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Housing, Rcpt, 78Pos, Dd, Steel; No. Of Positions Harting - 17AC0912 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Rcpt, 78Pos, Dd, Steel; No. Of Positions Harting
17AC0912
Hd D-Sub Housing, Rcpt, 78Pos, Dd, Steel; No. Of Positions Harting 17AC0912
HD D-SUB HOUSING, RCPT, 78POS, DD, STEEL; No. of Positions:78Ways; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting High Density RoHS Compliant: Yes

HD D-SUB HOUSING, RCPT, 78POS, DD, STEEL; No. of Positions:78Ways; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting High Density RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44J4651
Product Name Hd D-Sub Housing, Rcpt, 78Pos, Dd, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details