HARTING Inc. of North America D-Sub Connectors 9564627813

Description
D-Sub High Density Connectors D SUB HD M
Request a Quote
Description
D-Sub High Density Connectors D SUB HD M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09564627813 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09564627813
D-Sub Connectors 09564627813
D-Sub High Density Connectors D SUB HD M

D-Sub High Density Connectors D SUB HD M

Buy Now
Hd D-Sub Conn, Plug, 62Pos, Th; No. Of Contacts Harting - 17AC0911 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 62Pos, Th; No. Of Contacts Harting
17AC0911
Hd D-Sub Conn, Plug, 62Pos, Th; No. Of Contacts Harting 17AC0911
HD D-SUB CONN, PLUG, 62POS, TH; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 62POS, TH; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09564627813 17AC0911
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 62Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
D-Sub, D-Shaped Connector Jackscrews - 36-7293-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details