HARTING Inc. of North America D-Sub Connectors 9564617712

Description
D-Sub High Density Connectors 62P MALE S
Request a Quote Datasheet
Description
D-Sub High Density Connectors 62P MALE S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09564617712 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09564617712
D-Sub Connectors 09564617712
D-Sub High Density Connectors 62P MALE S

D-Sub High Density Connectors 62P MALE S

Buy Now
D-Sub Connector Assemblies - 09564617712 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
09564617712
D-Sub Connector Assemblies 09564617712
CONN D-SUB HD PLUG 62P VERT SLDR

CONN D-SUB HD PLUG 62P VERT SLDR

Supplier's Site Datasheet
Hd D-Sub Conn, Plug, 62Pos, Th; No. Of Contacts Harting - 44J4645 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 62Pos, Th; No. Of Contacts Harting
44J4645
Hd D-Sub Conn, Plug, 62Pos, Th; No. Of Contacts Harting 44J4645
HD D-SUB CONN, PLUG, 62POS, TH; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 62POS, TH; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09564617712 09564617712 44J4645
Product Name D-Sub Connectors D-Sub Connector Assemblies Hd D-Sub Conn, Plug, 62Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Cable Connectors - NCN-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
D Sub Connectors - 136471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details