HARTING Inc. of North America D-Sub Connectors 9564617700

Description
D-Sub High Density Connectors 62P MALE S
Request a Quote
Description
D-Sub High Density Connectors 62P MALE S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09564617700 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09564617700
D-Sub Connectors 09564617700
D-Sub High Density Connectors 62P MALE S

D-Sub High Density Connectors 62P MALE S

Buy Now
Hd D-Sub Conn, Plug, 62Pos, Th; No. Of Contacts Harting - 44J4644 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 62Pos, Th; No. Of Contacts Harting
44J4644
Hd D-Sub Conn, Plug, 62Pos, Th; No. Of Contacts Harting 44J4644
HD D-SUB CONN, PLUG, 62POS, TH; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 62POS, TH; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09564617700 44J4644
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 62Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data