HARTING Inc. of North America D-Sub Connectors 9564615713

Description
D-Sub High Density Connectors D SUB HD M
Request a Quote
Description
D-Sub High Density Connectors D SUB HD M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09564615713 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09564615713
D-Sub Connectors 09564615713
D-Sub High Density Connectors D SUB HD M

D-Sub High Density Connectors D SUB HD M

Buy Now
Hd-D Sub, Plug, 62Pos, Dc, Solder; D Sub Connector Type Harting - 44J4643 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub, Plug, 62Pos, Dc, Solder; D Sub Connector Type Harting
44J4643
Hd-D Sub, Plug, 62Pos, Dc, Solder; D Sub Connector Type Harting 44J4643
HD-D SUB, PLUG, 62POS, DC, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:-; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Panel Mount, Through Hole Mount RoHS Compliant: Yes

HD-D SUB, PLUG, 62POS, DC, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:-; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Panel Mount, Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09564615713 44J4643
Product Name D-Sub Connectors Hd-D Sub, Plug, 62Pos, Dc, Solder; D Sub Connector Type Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details