HARTING Inc. of North America D-Sub Connectors 9564525613

Description
D-Sub High Density Connectors 62P FML SL
Request a Quote
Description
D-Sub High Density Connectors 62P FML SL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09564525613 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09564525613
D-Sub Connectors 09564525613
D-Sub High Density Connectors 62P FML SL

D-Sub High Density Connectors 62P FML SL

Buy Now
D Sub Connector, Standard, 62 Position, Receptacle; No. Of Contacts Harting - 44J4638 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 62 Position, Receptacle; No. Of Contacts Harting
44J4638
D Sub Connector, Standard, 62 Position, Receptacle; No. Of Contacts Harting 44J4638
D SUB CONNECTOR, STANDARD, 62 POSITION, RECEPTACLE; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 62 POSITION, RECEPTACLE; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09564525613 44J4638
Product Name D-Sub Connectors D Sub Connector, Standard, 62 Position, Receptacle; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details