HARTING Inc. of North America D-Sub Connectors 9564525612

Description
D-Sub High Density Connectors 62P FEMALE
Request a Quote
Description
D-Sub High Density Connectors 62P FEMALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09564525612 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09564525612
D-Sub Connectors 09564525612
D-Sub High Density Connectors 62P FEMALE

D-Sub High Density Connectors 62P FEMALE

Buy Now
D Sub Connector, Standard, 62 Position, Receptacle; No. Of Contacts Harting - 44J4637 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 62 Position, Receptacle; No. Of Contacts Harting
44J4637
D Sub Connector, Standard, 62 Position, Receptacle; No. Of Contacts Harting 44J4637
D SUB CONNECTOR, STANDARD, 62 POSITION, RECEPTACLE; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 62 POSITION, RECEPTACLE; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09564525612 44J4637
Product Name D-Sub Connectors D Sub Connector, Standard, 62 Position, Receptacle; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190322 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details