HARTING Inc. of North America D-Sub Connectors 9564517513

Description
D-Sub High Density Connectors D SUB HD F
Request a Quote
Description
D-Sub High Density Connectors D SUB HD F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09564517513 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09564517513
D-Sub Connectors 09564517513
D-Sub High Density Connectors D SUB HD F

D-Sub High Density Connectors D SUB HD F

Buy Now
Hd D-Sub Conn, Rcpt, 62Pos, Th; No. Of Contacts Harting - 44J4636 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 62Pos, Th; No. Of Contacts Harting
44J4636
Hd D-Sub Conn, Rcpt, 62Pos, Th; No. Of Contacts Harting 44J4636
HD D-SUB CONN, RCPT, 62POS, TH; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 62POS, TH; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Rcpt, 62Pos, Th; No. Of Contacts Harting - 17AC0905 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 62Pos, Th; No. Of Contacts Harting
17AC0905
Hd D-Sub Conn, Rcpt, 62Pos, Th; No. Of Contacts Harting 17AC0905
HD D-SUB CONN, RCPT, 62POS, TH; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 62POS, TH; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09564517513 44J4636 17AC0905
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 62Pos, Th; No. Of Contacts Harting Hd D-Sub Conn, Rcpt, 62Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details