HARTING Inc. of North America D-Sub Connectors 9564517512

Description
D-Sub High Density Connectors 62P FEMALE
Request a Quote
Description
D-Sub High Density Connectors 62P FEMALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09564517512 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09564517512
D-Sub Connectors 09564517512
D-Sub High Density Connectors 62P FEMALE

D-Sub High Density Connectors 62P FEMALE

Buy Now
Hd D-Sub Conn, Rcpt, 62Pos, Th; No. Of Contacts Harting - 44J4635 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 62Pos, Th; No. Of Contacts Harting
44J4635
Hd D-Sub Conn, Rcpt, 62Pos, Th; No. Of Contacts Harting 44J4635
HD D-SUB CONN, RCPT, 62POS, TH; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 62POS, TH; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09564517512 44J4635
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 62Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details