HARTING Inc. of North America D-Sub Connectors 9564515500

Description
D-Sub High Density Connectors 62P FEMALE
Request a Quote
Description
D-Sub High Density Connectors 62P FEMALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09564515500 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09564515500
D-Sub Connectors 09564515500
D-Sub High Density Connectors 62P FEMALE

D-Sub High Density Connectors 62P FEMALE

Buy Now
High Density D-Sub 62Pin Straight Female, Pls4 Harting - 44J4631 - Newark, An Avnet Company
Chicago, IL, United States
High Density D-Sub 62Pin Straight Female, Pls4 Harting
44J4631
High Density D-Sub 62Pin Straight Female, Pls4 Harting 44J4631
High Density D-Sub 62pin straight female, PLS4

High Density D-Sub 62pin straight female, PLS4

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09564515500 44J4631
Product Name D-Sub Connectors High Density D-Sub 62Pin Straight Female, Pls4 Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details