HARTING Inc. of North America D-Sub Connectors 9564005615050

Description
D-Sub High Density Connectors D SUB HD M
Request a Quote
Description
D-Sub High Density Connectors D SUB HD M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09564005615050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09564005615050
D-Sub Connectors 09564005615050
D-Sub High Density Connectors D SUB HD M

D-Sub High Density Connectors D SUB HD M

Buy Now
Hd D-Sub Conn, Plug, 62Pos, Solder; No. Of Contacts Harting - 17AC4775 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 62Pos, Solder; No. Of Contacts Harting
17AC4775
Hd D-Sub Conn, Plug, 62Pos, Solder; No. Of Contacts Harting 17AC4775
HD D-SUB CONN, PLUG, 62POS, SOLDER; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 62POS, SOLDER; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09564005615050 17AC4775
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 62Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1368-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
Nicomatic North America
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers