HARTING Inc. of North America D-Sub Connectors 9564004704

Description
D-Sub High Density Connectors D SUB HD F
Request a Quote
Description
D-Sub High Density Connectors D SUB HD F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09564004704 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09564004704
D-Sub Connectors 09564004704
D-Sub High Density Connectors D SUB HD F

D-Sub High Density Connectors D SUB HD F

Buy Now
Hd D-Sub Conn, Rcpt, 62Pos, Solder; No. Of Contacts Harting - 62M1742 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 62Pos, Solder; No. Of Contacts Harting
62M1742
Hd D-Sub Conn, Rcpt, 62Pos, Solder; No. Of Contacts Harting 62M1742
HD D-SUB CONN, RCPT, 62POS, SOLDER; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 62POS, SOLDER; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Rcpt, 62Pos, Solder; No. Of Contacts Harting - 17AC4772 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 62Pos, Solder; No. Of Contacts Harting
17AC4772
Hd D-Sub Conn, Rcpt, 62Pos, Solder; No. Of Contacts Harting 17AC4772
HD D-SUB CONN, RCPT, 62POS, SOLDER; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 62POS, SOLDER; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09564004704 62M1742 17AC4772
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 62Pos, Solder; No. Of Contacts Harting Hd D-Sub Conn, Rcpt, 62Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Nicomatic North America
View Details