HARTING Inc. of North America Hd D-Sub Housing, Rcpt, 62Pos, Dc, Steel; No. Of Positions Harting 9564004701

Description
HD D-SUB HOUSING, RCPT, 62POS, DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
HD D-SUB HOUSING, RCPT, 62POS, DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Rcpt, 62Pos, Dc, Steel; No. Of Positions Harting - 44J4629 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Rcpt, 62Pos, Dc, Steel; No. Of Positions Harting
44J4629
Hd D-Sub Housing, Rcpt, 62Pos, Dc, Steel; No. Of Positions Harting 44J4629
HD D-SUB HOUSING, RCPT, 62POS, DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D-SUB HOUSING, RCPT, 62POS, DC, STEEL; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44J4629
Product Name Hd D-Sub Housing, Rcpt, 62Pos, Dc, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 95 mm (3.74 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details