HARTING Inc. of North America D-Sub Connectors 9563627812

Description
D-Sub High Density Connectors 44P MALE R
Request a Quote Datasheet
Description
D-Sub High Density Connectors 44P MALE R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09563627812 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09563627812
D-Sub Connectors 09563627812
D-Sub High Density Connectors 44P MALE R

D-Sub High Density Connectors 44P MALE R

Buy Now
D Sub Connector, High Density-Hd, 44 Position, Plug; No. Of Contacts Harting - 44J4627 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 44 Position, Plug; No. Of Contacts Harting
44J4627
D Sub Connector, High Density-Hd, 44 Position, Plug; No. Of Contacts Harting 44J4627
D SUB CONNECTOR, HIGH DENSITY-HD, 44 POSITION, PLUG; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:HD Series; Connector Body Material:Metal Body; No. of Mating Cycles:50 RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, 44 POSITION, PLUG; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:HD Series; Connector Body Material:Metal Body; No. of Mating Cycles:50 RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Plug, 44Pos, Th; No. Of Contacts Harting - 17AC0899 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 44Pos, Th; No. Of Contacts Harting
17AC0899
Hd D-Sub Conn, Plug, 44Pos, Th; No. Of Contacts Harting 17AC0899
HD D-SUB CONN, PLUG, 44POS, TH; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 44POS, TH; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09563627812 44J4627
Product Name D-Sub Connectors D Sub Connector, High Density-Hd, 44 Position, Plug; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers