HARTING Inc. of North America D-Sub Connectors 9563617700

Description
D-Sub High Density Connectors 44P MALE S
Request a Quote
Description
D-Sub High Density Connectors 44P MALE S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09563617700 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09563617700
D-Sub Connectors 09563617700
D-Sub High Density Connectors 44P MALE S

D-Sub High Density Connectors 44P MALE S

Buy Now
Hd D-Sub Conn, Plug, 44Pos, Th; No. Of Contacts Harting - 44J4622 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 44Pos, Th; No. Of Contacts Harting
44J4622
Hd D-Sub Conn, Plug, 44Pos, Th; No. Of Contacts Harting 44J4622
HD D-SUB CONN, PLUG, 44POS, TH; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 44POS, TH; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Plug, 44Pos, Th; No. Of Contacts Harting - 17AC0896 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 44Pos, Th; No. Of Contacts Harting
17AC0896
Hd D-Sub Conn, Plug, 44Pos, Th; No. Of Contacts Harting 17AC0896
HD D-SUB CONN, PLUG, 44POS, TH; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 44POS, TH; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09563617700 44J4622 17AC0896
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 44Pos, Th; No. Of Contacts Harting Hd D-Sub Conn, Plug, 44Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Backshells, Hoods - 863013A-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; 180°
View Details
3 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers