HARTING Inc. of North America D-Sub Connectors 9563525613

Description
D-Sub High Density Connectors 44P FML SL
Request a Quote
Description
D-Sub High Density Connectors 44P FML SL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Standard, 44 Position, Receptacle, part number 44J4616, features a high-density design with 44 contacts. It is equipped with stamped solder pins and includes angled grounding board locks for secure connections. The connector has a metal shell construction, ensuring durability and reliability in various applications. This product is part of the HD Series and is RoHS compliant, making it suitable for environmentally conscious projects. The connector is designed for solder termination, which is ideal for permanent installations.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Standard, 44 Position, Receptacle, part number 44J4616, features a high-density design with 44 contacts. It is equipped with stamped solder pins and includes angled grounding board locks for secure connections. The connector has a metal shell construction, ensuring durability and reliability in various applications. This product is part of the HD Series and is RoHS compliant, making it suitable for environmentally conscious projects. The connector is designed for solder termination, which is ideal for permanent installations.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09563525613 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09563525613
D-Sub Connectors 09563525613
D-Sub High Density Connectors 44P FML SL

D-Sub High Density Connectors 44P FML SL

Buy Now
D Sub Connector, Standard, 44 Position, Receptacle; No. Of Contacts Harting - 44J4616 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 44 Position, Receptacle; No. Of Contacts Harting
44J4616
D Sub Connector, Standard, 44 Position, Receptacle; No. Of Contacts Harting 44J4616
D SUB CONNECTOR, STANDARD, 44 POSITION, RECEPTACLE; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 44 POSITION, RECEPTACLE; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09563525613 44J4616
Product Name D-Sub Connectors D Sub Connector, Standard, 44 Position, Receptacle; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers