HARTING Inc. of North America D-Sub Connectors 9563517513

Description
D-Sub High Density Connectors ZD SUB HD
Request a Quote
Description
D-Sub High Density Connectors ZD SUB HD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09563517513 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09563517513
D-Sub Connectors 09563517513
D-Sub High Density Connectors ZD SUB HD

D-Sub High Density Connectors ZD SUB HD

Buy Now
Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting - 44J4614 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting
44J4614
Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting 44J4614
HD D-SUB CONN, RCPT, 44POS, TH; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 44POS, TH; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09563517513 44J4614
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details