HARTING Inc. of North America D-Sub Connectors 9563517512

Description
D-Sub High Density Connectors 44P FEMALE
Request a Quote Datasheet
Description
D-Sub High Density Connectors 44P FEMALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09563517512 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09563517512
D-Sub Connectors 09563517512
D-Sub High Density Connectors 44P FEMALE

D-Sub High Density Connectors 44P FEMALE

Buy Now
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Alternative Parts (Cross-Reference): Cross Manufacturer: HARTING Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies Package: Bulk Product Status: Active Connector Style: D-Sub, High Density Connector Type: Receptacle, Female Sockets Number of Positions: 44 Number of Rows: 3 Mounting Type: Through Hole Shell Size, Connector Layout: 3 (DB, B) High Density

Alternative Parts (Cross-Reference): Cross
Manufacturer: HARTING
Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Package: Bulk
Product Status: Active
Connector Style: D-Sub, High Density
Connector Type: Receptacle, Female Sockets
Number of Positions: 44
Number of Rows: 3
Mounting Type: Through Hole
Shell Size, Connector Layout: 3 (DB, B) High Density

Buy Now Datasheet
Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting - 44J4613 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting
44J4613
Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting 44J4613
HD D-SUB CONN, RCPT, 44POS, TH; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 44POS, TH; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting - 17AC0892 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting
17AC0892
Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting 17AC0892
HD D-SUB CONN, RCPT, 44POS, TH; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 44POS, TH; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09563517512 44J4613 17AC0892
Product Name D-Sub Connectors Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data