HARTING Inc. of North America D-Sub Connectors 9563517500

Description
D-Sub High Density Connectors 44P FEMALE
Request a Quote
Description
D-Sub High Density Connectors 44P FEMALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09563517500 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09563517500
D-Sub Connectors 09563517500
D-Sub High Density Connectors 44P FEMALE

D-Sub High Density Connectors 44P FEMALE

Buy Now
Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting - 17AC0891 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting
17AC0891
Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting 17AC0891
HD D-SUB CONN, RCPT, 44POS, TH; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 44POS, TH; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting - 44J4612 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting
44J4612
Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting 44J4612
HD D-SUB CONN, RCPT, 44POS, TH; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 44POS, TH; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09563517500 17AC0891 44J4612
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data