HARTING Inc. of North America D-Sub Connectors 9563005615050

Description
D-Sub High Density Connectors D SUB HD M
Request a Quote
Description
D-Sub High Density Connectors D SUB HD M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09563005615050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09563005615050
D-Sub Connectors 09563005615050
D-Sub High Density Connectors D SUB HD M

D-Sub High Density Connectors D SUB HD M

Buy Now
Hd D-Sub Conn, Plug, 44Pos, Solder; No. Of Contacts Harting - 17AC4771 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 44Pos, Solder; No. Of Contacts Harting
17AC4771
Hd D-Sub Conn, Plug, 44Pos, Solder; No. Of Contacts Harting 17AC4771
HD D-SUB CONN, PLUG, 44POS, SOLDER; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 44POS, SOLDER; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09563005615050 17AC4771
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 44Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details