HARTING Inc. of North America D-Sub Connectors 9563005604

Description
D-Sub High Density Connectors D SUB HD M
Request a Quote
Description
D-Sub High Density Connectors D SUB HD M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09563005604 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09563005604
D-Sub Connectors 09563005604
D-Sub High Density Connectors D SUB HD M

D-Sub High Density Connectors D SUB HD M

Buy Now
Hd D-Sub Conn, Plug, 44Pos, Solder; No. Of Contacts Harting - 17AC4770 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 44Pos, Solder; No. Of Contacts Harting
17AC4770
Hd D-Sub Conn, Plug, 44Pos, Solder; No. Of Contacts Harting 17AC4770
HD D-SUB CONN, PLUG, 44POS, SOLDER; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 44POS, SOLDER; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09563005604 17AC4770
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 44Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers