HARTING Inc. of North America Hd D-Sub Housing, Rcpt, 44Pos, Db, Steel; No. Of Positions Harting 9563004701

Description
HD D-SUB HOUSING, RCPT, 44POS, DB, STEEL; No. of Positions:44Ways; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting High Density RoHS Compliant: Yes
Datasheet
Description
HD D-SUB HOUSING, RCPT, 44POS, DB, STEEL; No. of Positions:44Ways; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting High Density RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Rcpt, 44Pos, Db, Steel; No. Of Positions Harting - 17AC0889 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Rcpt, 44Pos, Db, Steel; No. Of Positions Harting
17AC0889
Hd D-Sub Housing, Rcpt, 44Pos, Db, Steel; No. Of Positions Harting 17AC0889
HD D-SUB HOUSING, RCPT, 44POS, DB, STEEL; No. of Positions:44Ways; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting High Density RoHS Compliant: Yes

HD D-SUB HOUSING, RCPT, 44POS, DB, STEEL; No. of Positions:44Ways; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting High Density RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Housing, D Sub, Rcpt, Hd44; No. Of Positions Harting - 44J4607 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Rcpt, Hd44; No. Of Positions Harting
44J4607
Connector, Housing, D Sub, Rcpt, Hd44; No. Of Positions Harting 44J4607
CONNECTOR, HOUSING, D SUB, RCPT, HD44; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D Sub High Density Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, RCPT, HD44; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D Sub High Density Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC0889
Product Name Hd D-Sub Housing, Rcpt, 44Pos, Db, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details