HARTING Inc. of North America D-Sub Connectors 9562627813

Description
D-Sub High Density Connectors 26P MALE S
Request a Quote Datasheet
Description
D-Sub High Density Connectors 26P MALE S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09562627813 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09562627813
D-Sub Connectors 09562627813
D-Sub High Density Connectors 26P MALE S

D-Sub High Density Connectors 26P MALE S

Buy Now
D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Harting - 44J4606 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Harting
44J4606
D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Harting 44J4606
D SUB CONNECTOR, STANDARD, 26 POSITION, PLUG; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:HD Series; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 26 POSITION, PLUG; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:HD Series; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Plug, 26Pos, Th; No. Of Contacts Harting - 17AC0888 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 26Pos, Th; No. Of Contacts Harting
17AC0888
Hd D-Sub Conn, Plug, 26Pos, Th; No. Of Contacts Harting 17AC0888
HD D-SUB CONN, PLUG, 26POS, TH; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 26POS, TH; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09562627813 44J4606
Product Name D-Sub Connectors D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details